Keysight Technologies,Inc. Dc Power Supply W/gpib Module, Prog; Power Supply Output Type Keysight Technologies E36312A/GPB

Description
DC POWER SUPPLY W/GPIB MODULE, PROG; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:5A; Power Rating:80W; Supply Voltage Min:- RoHS Compliant: Yes
Datasheet
Description
DC POWER SUPPLY W/GPIB MODULE, PROG; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:5A; Power Rating:80W; Supply Voltage Min:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Supply W/gpib Module, Prog; Power Supply Output Type Keysight Technologies - 15AC9657 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Supply W/gpib Module, Prog; Power Supply Output Type Keysight Technologies
15AC9657
Dc Power Supply W/gpib Module, Prog; Power Supply Output Type Keysight Technologies 15AC9657
DC POWER SUPPLY W/GPIB MODULE, PROG; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:5A; Power Rating:80W; Supply Voltage Min:- RoHS Compliant: Yes

DC POWER SUPPLY W/GPIB MODULE, PROG; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:5A; Power Rating:80W; Supply Voltage Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 15AC9657
Product Name Dc Power Supply W/gpib Module, Prog; Power Supply Output Type Keysight Technologies
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Power Modules / ACDC Bidirectional - tps-bm157200uhirt-27855 - TPS Elektronik GmbH
Specs
Type DC Power Supply
Technology Switching Power Supply
AC Output Voltage 343.0 to 456.0 volts
View Details
High Voltage - Modular DC-DC Converters -  - Acopian Power Supplies
Specs
Type Current Source; DC-DC Converter; Programmable Power Supply; High Voltage
Form Factor DIN Rail; Wall Mount
Applications Instrumentation
View Details