Keysight Technologies,Inc. Cal Power Supply, Prog, 5A, 6V, 80W; Power Supply Output Type Keysight Technologies E36311A CAL

Description
CAL POWER SUPPLY, PROG, 5A, 6V, 80W; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:5A; Power Rating:80W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
CAL POWER SUPPLY, PROG, 5A, 6V, 80W; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:5A; Power Rating:80W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Prog, 5A, 6V, 80W; Power Supply Output Type Keysight Technologies - 31AC7507 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Prog, 5A, 6V, 80W; Power Supply Output Type Keysight Technologies
31AC7507
Cal Power Supply, Prog, 5A, 6V, 80W; Power Supply Output Type Keysight Technologies 31AC7507
CAL POWER SUPPLY, PROG, 5A, 6V, 80W; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:5A; Power Rating:80W; Plug Type:- RoHS Compliant: Yes

CAL POWER SUPPLY, PROG, 5A, 6V, 80W; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:5A; Power Rating:80W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 31AC7507
Product Name Cal Power Supply, Prog, 5A, 6V, 80W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6855-ea-pub-10500-180-4u-30000w-32074 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 180 amps
View Details