Keysight Technologies,Inc. Power Supply Cal W/d, Prog, 5A, 6V, 80W; Power Supply Output Type Keysight Technologies E36311A CAL D

Description
POWER SUPPLY CAL W/D, PROG, 5A, 6V, 80W; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:5A; Power Rating:80W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CAL W/D, PROG, 5A, 6V, 80W; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:5A; Power Rating:80W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cal W/d, Prog, 5A, 6V, 80W; Power Supply Output Type Keysight Technologies - 42AC0407 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cal W/d, Prog, 5A, 6V, 80W; Power Supply Output Type Keysight Technologies
42AC0407
Power Supply Cal W/d, Prog, 5A, 6V, 80W; Power Supply Output Type Keysight Technologies 42AC0407
POWER SUPPLY CAL W/D, PROG, 5A, 6V, 80W; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:5A; Power Rating:80W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY CAL W/D, PROG, 5A, 6V, 80W; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:5A; Power Rating:80W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 42AC0407
Product Name Power Supply Cal W/d, Prog, 5A, 6V, 80W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 2U Programmable DC Power - ea-ps-10500-10-2u-27696 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 10 amps
View Details