Keysight Technologies,Inc. Power Supply Unit-Psu Dc, Bench, 6V/±20V, 35W; Power Supply Output Type Keysight Technologies E3630A

Description
POWER SUPPLY UNIT-PSU DC, BENCH, 6V/±20V, 35W; Power Supply Output Type:Fixed; No. of Outputs:3 Output; Output Voltage Min:-20V; Output Voltage Max:20V; Output Current Min:500mA; Output Current Max:2.5A; Power Rating:35W RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY UNIT-PSU DC, BENCH, 6V/±20V, 35W; Power Supply Output Type:Fixed; No. of Outputs:3 Output; Output Voltage Min:-20V; Output Voltage Max:20V; Output Current Min:500mA; Output Current Max:2.5A; Power Rating:35W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Unit-Psu Dc, Bench, 6V/±20V, 35W; Power Supply Output Type Keysight Technologies - 91F3057 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Unit-Psu Dc, Bench, 6V/±20V, 35W; Power Supply Output Type Keysight Technologies
91F3057
Power Supply Unit-Psu Dc, Bench, 6V/±20V, 35W; Power Supply Output Type Keysight Technologies 91F3057
POWER SUPPLY UNIT-PSU DC, BENCH, 6V/±20V, 35W; Power Supply Output Type:Fixed; No. of Outputs:3 Output; Output Voltage Min:-20V; Output Voltage Max:20V; Output Current Min:500mA; Output Current Max:2.5A; Power Rating:35W RoHS Compliant: Yes

POWER SUPPLY UNIT-PSU DC, BENCH, 6V/±20V, 35W; Power Supply Output Type:Fixed; No. of Outputs:3 Output; Output Voltage Min:-20V; Output Voltage Max:20V; Output Current Min:500mA; Output Current Max:2.5A; Power Rating:35W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 91F3057
Product Name Power Supply Unit-Psu Dc, Bench, 6V/±20V, 35W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 1U Programmable DC Power - ea-ps-9750-12-1u-29391 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 12 amps
View Details
Plug-in - Unregulated Power Supplies, Single Output -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Form Factor Wall Mount
Applications Instrumentation
View Details