Keysight Technologies,Inc. Cal Power Supply, Fixed, 2.5A, 20V, 35W; Power Supply Output Type Keysight Technologies E3630A CAL

Description
CAL POWER SUPPLY, FIXED, 2.5A, 20V, 35W; Power Supply Output Type:Fixed; No. of Outputs:3 Output; Output Voltage Min:-20V; Output Voltage Max:20V; Output Current Min:500mA; Output Current Max:2.5A; Power Rating:35W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
CAL POWER SUPPLY, FIXED, 2.5A, 20V, 35W; Power Supply Output Type:Fixed; No. of Outputs:3 Output; Output Voltage Min:-20V; Output Voltage Max:20V; Output Current Min:500mA; Output Current Max:2.5A; Power Rating:35W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Fixed, 2.5A, 20V, 35W; Power Supply Output Type Keysight Technologies - 12AC5772 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Fixed, 2.5A, 20V, 35W; Power Supply Output Type Keysight Technologies
12AC5772
Cal Power Supply, Fixed, 2.5A, 20V, 35W; Power Supply Output Type Keysight Technologies 12AC5772
CAL POWER SUPPLY, FIXED, 2.5A, 20V, 35W; Power Supply Output Type:Fixed; No. of Outputs:3 Output; Output Voltage Min:-20V; Output Voltage Max:20V; Output Current Min:500mA; Output Current Max:2.5A; Power Rating:35W; Plug Type:- RoHS Compliant: Yes

CAL POWER SUPPLY, FIXED, 2.5A, 20V, 35W; Power Supply Output Type:Fixed; No. of Outputs:3 Output; Output Voltage Min:-20V; Output Voltage Max:20V; Output Current Min:500mA; Output Current Max:2.5A; Power Rating:35W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5772
Product Name Cal Power Supply, Fixed, 2.5A, 20V, 35W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 1U Programmable DC Power - ea-ps-9080-100-1u-29387 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 100 amps
View Details