The Keysight Technologies E3630A is a triple-output DC power supply designed for reliable performance in laboratory settings. It provides three outputs: +6 V at 2.5 A, +20 V at 0.5 A, and -20 V at 0.5 A, with a total power rating of 35 W. The outputs are isolated and feature an auto-tracking capability, allowing for simultaneous adjustment of the +20 V and -20 V outputs, which is beneficial for applications requiring balanced voltages. This power supply boasts low noise specifications, with normal mode voltage ripple and noise less than 350 OºVrms, ensuring clean power delivery for sensitive circuits. It also features excellent line and load regulation of less than 0.01%, contributing to its reliability in precision applications. The E3630A includes digital panel meters for simultaneous monitoring of voltage and current, and it is equipped with overload and short-circuit protection to safeguard connected devices. The unit operates within a temperature range that requires derating of output current between 40 °C to 55 °C and utilizes convection cooling. It is compliant with various safety and EMC standards, making it suitable for a wide range of engineering applications.
PWR SUPPLY CAL W/DU, FIX, 2.5A/20V, 35W; Power Supply Output Type:Fixed; No. of Outputs:3 Output; Output Voltage Min:-20V; Output Voltage Max:20V; Output Current Min:500mA; Output Current Max:2.5A; Power Rating:35W; Plug Type:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 12AC5774 |
| Product Name | Pwr Supply Cal W/du, Fix, 2.5A/20V, 35W; Power Supply Output Type Keysight Technologies |
| Regulatory Compliance | RoHS Compliant |