Keysight Technologies,Inc. Pwr Supply Cal W/d, Fixed, 2.5A/20V, 35W; Power Supply Output Type Keysight Technologies E3630A CAL D

Description
PWR SUPPLY CAL W/D, FIXED, 2.5A/20V, 35W; Power Supply Output Type:Fixed; No. of Outputs:3 Output; Output Voltage Min:-20V; Output Voltage Max:20V; Output Current Min:500mA; Output Current Max:2.5A; Power Rating:35W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
PWR SUPPLY CAL W/D, FIXED, 2.5A/20V, 35W; Power Supply Output Type:Fixed; No. of Outputs:3 Output; Output Voltage Min:-20V; Output Voltage Max:20V; Output Current Min:500mA; Output Current Max:2.5A; Power Rating:35W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Supply Cal W/d, Fixed, 2.5A/20V, 35W; Power Supply Output Type Keysight Technologies - 12AC5773 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Supply Cal W/d, Fixed, 2.5A/20V, 35W; Power Supply Output Type Keysight Technologies
12AC5773
Pwr Supply Cal W/d, Fixed, 2.5A/20V, 35W; Power Supply Output Type Keysight Technologies 12AC5773
PWR SUPPLY CAL W/D, FIXED, 2.5A/20V, 35W; Power Supply Output Type:Fixed; No. of Outputs:3 Output; Output Voltage Min:-20V; Output Voltage Max:20V; Output Current Min:500mA; Output Current Max:2.5A; Power Rating:35W; Plug Type:- RoHS Compliant: Yes

PWR SUPPLY CAL W/D, FIXED, 2.5A/20V, 35W; Power Supply Output Type:Fixed; No. of Outputs:3 Output; Output Voltage Min:-20V; Output Voltage Max:20V; Output Current Min:500mA; Output Current Max:2.5A; Power Rating:35W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5773
Product Name Pwr Supply Cal W/d, Fixed, 2.5A/20V, 35W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Space Products - ARA2805S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
2000A Reversing Hard Chrome Plated Rectifier with Positive and Negative Direction - reversing-hard-chrome-plated-rectifier-with-positive-and-negative-direction-1 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details