Keysight Technologies,Inc. Power Supply, Dc, Bench, 25V, 50W; Power Supply Output Type Keysight Technologies E3620A

Description
POWER SUPPLY, DC, BENCH, 25V, 50W; Power Supply Output Type:Fixed; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:25V; Output Current Min:0A; Output Current Max:1A; Power Rating:50W; Supply Voltage Min:103.5VAC RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, DC, BENCH, 25V, 50W; Power Supply Output Type:Fixed; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:25V; Output Current Min:0A; Output Current Max:1A; Power Rating:50W; Supply Voltage Min:103.5VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Dc, Bench, 25V, 50W; Power Supply Output Type Keysight Technologies - 91F3056 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Dc, Bench, 25V, 50W; Power Supply Output Type Keysight Technologies
91F3056
Power Supply, Dc, Bench, 25V, 50W; Power Supply Output Type Keysight Technologies 91F3056
POWER SUPPLY, DC, BENCH, 25V, 50W; Power Supply Output Type:Fixed; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:25V; Output Current Min:0A; Output Current Max:1A; Power Rating:50W; Supply Voltage Min:103.5VAC RoHS Compliant: Yes

POWER SUPPLY, DC, BENCH, 25V, 50W; Power Supply Output Type:Fixed; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:25V; Output Current Min:0A; Output Current Max:1A; Power Rating:50W; Supply Voltage Min:103.5VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 91F3056
Product Name Power Supply, Dc, Bench, 25V, 50W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

EMI Filters - AF28461 - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications EMI Filters
View Details
Single Phase Three Phase 100A 250A 300A Rectifier for Electroplating Painting Production Line - No.1601574155332 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details