Keysight Technologies,Inc. Cal Power Supply, Fixed, 1A, 25V, 50W; Power Supply Output Type Keysight Technologies E3620A CAL

Description
CAL POWER SUPPLY, FIXED, 1A, 25V, 50W; Power Supply Output Type:Fixed; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:25V; Output Current Min:0A; Output Current Max:1A; Power Rating:50W; Supply Voltage Max:253VAC RoHS Compliant: Yes
Datasheet
Description
CAL POWER SUPPLY, FIXED, 1A, 25V, 50W; Power Supply Output Type:Fixed; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:25V; Output Current Min:0A; Output Current Max:1A; Power Rating:50W; Supply Voltage Max:253VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Fixed, 1A, 25V, 50W; Power Supply Output Type Keysight Technologies - 12AC5769 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Fixed, 1A, 25V, 50W; Power Supply Output Type Keysight Technologies
12AC5769
Cal Power Supply, Fixed, 1A, 25V, 50W; Power Supply Output Type Keysight Technologies 12AC5769
CAL POWER SUPPLY, FIXED, 1A, 25V, 50W; Power Supply Output Type:Fixed; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:25V; Output Current Min:0A; Output Current Max:1A; Power Rating:50W; Supply Voltage Max:253VAC RoHS Compliant: Yes

CAL POWER SUPPLY, FIXED, 1A, 25V, 50W; Power Supply Output Type:Fixed; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:25V; Output Current Min:0A; Output Current Max:1A; Power Rating:50W; Supply Voltage Max:253VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5769
Product Name Cal Power Supply, Fixed, 1A, 25V, 50W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Space Products - LS2801R5S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
High Voltage Power Supplies - 802L-15KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
AC DC Desktop, Wall Power Adapters - BB-SMI6-12-V-ST-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details