Keysight Technologies,Inc. Power Supply Cal W/du, Fixed, 1A/25V/50W; Power Supply Output Type Keysight Technologies E3620A CAL DU

Description
POWER SUPPLY CAL W/DU, FIXED, 1A/25V/50W; Power Supply Output Type:Fixed; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:25V; Output Current Min:0A; Output Current Max:1A; Power Rating:50W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CAL W/DU, FIXED, 1A/25V/50W; Power Supply Output Type:Fixed; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:25V; Output Current Min:0A; Output Current Max:1A; Power Rating:50W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cal W/du, Fixed, 1A/25V/50W; Power Supply Output Type Keysight Technologies - 12AC5771 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cal W/du, Fixed, 1A/25V/50W; Power Supply Output Type Keysight Technologies
12AC5771
Power Supply Cal W/du, Fixed, 1A/25V/50W; Power Supply Output Type Keysight Technologies 12AC5771
POWER SUPPLY CAL W/DU, FIXED, 1A/25V/50W; Power Supply Output Type:Fixed; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:25V; Output Current Min:0A; Output Current Max:1A; Power Rating:50W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY CAL W/DU, FIXED, 1A/25V/50W; Power Supply Output Type:Fixed; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:25V; Output Current Min:0A; Output Current Max:1A; Power Rating:50W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5771
Product Name Power Supply Cal W/du, Fixed, 1A/25V/50W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.25 - Switch mode power supply - 782512302482 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
PS-24-M2 Open Power Supply - PS-24-M2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details