Keysight Technologies,Inc. Bench Power Supply, Prog, 1Ch, 60V, 40A; Power Supply Output Type Keysight Technologies E36155A/E36150ADVU

Description
BENCH POWER SUPPLY, PROG, 1CH, 60V, 40A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:40A; Power Rating:800W; Plug Type:
Datasheet
Description
BENCH POWER SUPPLY, PROG, 1CH, 60V, 40A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:40A; Power Rating:800W; Plug Type:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bench Power Supply, Prog, 1Ch, 60V, 40A; Power Supply Output Type Keysight Technologies - 53AK1167 - Newark, An Avnet Company
Chicago, IL, United States
Bench Power Supply, Prog, 1Ch, 60V, 40A; Power Supply Output Type Keysight Technologies
53AK1167
Bench Power Supply, Prog, 1Ch, 60V, 40A; Power Supply Output Type Keysight Technologies 53AK1167
BENCH POWER SUPPLY, PROG, 1CH, 60V, 40A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:40A; Power Rating:800W; Plug Type:

BENCH POWER SUPPLY, PROG, 1CH, 60V, 40A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:40A; Power Rating:800W; Plug Type:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 53AK1167
Product Name Bench Power Supply, Prog, 1Ch, 60V, 40A; Power Supply Output Type Keysight Technologies
DC Output Voltage 0.0 to 60.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6834-ea-pu-10060-1000-4u-30000w-32053 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 1000 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Aerospace & Defense Products - AFL27009S - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 9.0 volts
View Details
Power Supplies - 5000004986-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details