Keysight Technologies,Inc. Bench Power Supply, Prog, 1Ch, 30V, 80A; Power Supply Output Type Keysight Technologies E36154A

Description
BENCH POWER SUPPLY, PROG, 1CH, 30V, 80A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:80A; Power Rating:800W; Plug Type:
Datasheet
Description
BENCH POWER SUPPLY, PROG, 1CH, 30V, 80A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:80A; Power Rating:800W; Plug Type:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bench Power Supply, Prog, 1Ch, 30V, 80A; Power Supply Output Type Keysight Technologies - 53AK8194 - Newark, An Avnet Company
Chicago, IL, United States
Bench Power Supply, Prog, 1Ch, 30V, 80A; Power Supply Output Type Keysight Technologies
53AK8194
Bench Power Supply, Prog, 1Ch, 30V, 80A; Power Supply Output Type Keysight Technologies 53AK8194
BENCH POWER SUPPLY, PROG, 1CH, 30V, 80A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:80A; Power Rating:800W; Plug Type:

BENCH POWER SUPPLY, PROG, 1CH, 30V, 80A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:80A; Power Rating:800W; Plug Type:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 53AK8194
Product Name Bench Power Supply, Prog, 1Ch, 30V, 80A; Power Supply Output Type Keysight Technologies
DC Output Voltage 0.0 to 30.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 6U Programmable DC Power - hea6878-ea-pul-10500-360-6u-60000w-32097 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 360 amps
View Details