Keysight Technologies,Inc. Bench Power Supply, Prog, 1Ch, 30V, 80A; Power Supply Output Type Keysight Technologies E36154A/E36150ADVU

Description
BENCH POWER SUPPLY, PROG, 1CH, 30V, 80A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:80A; Power Rating:800W; Plug Type:
Datasheet
Description
BENCH POWER SUPPLY, PROG, 1CH, 30V, 80A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:80A; Power Rating:800W; Plug Type:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bench Power Supply, Prog, 1Ch, 30V, 80A; Power Supply Output Type Keysight Technologies - 53AK8195 - Newark, An Avnet Company
Chicago, IL, United States
Bench Power Supply, Prog, 1Ch, 30V, 80A; Power Supply Output Type Keysight Technologies
53AK8195
Bench Power Supply, Prog, 1Ch, 30V, 80A; Power Supply Output Type Keysight Technologies 53AK8195
BENCH POWER SUPPLY, PROG, 1CH, 30V, 80A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:80A; Power Rating:800W; Plug Type:

BENCH POWER SUPPLY, PROG, 1CH, 30V, 80A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:80A; Power Rating:800W; Plug Type:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 53AK8195
Product Name Bench Power Supply, Prog, 1Ch, 30V, 80A; Power Supply Output Type Keysight Technologies
DC Output Voltage 0.0 to 30.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supply / Desktop Adapter - fsp096-ahan3-19808 - TPS Elektronik GmbH
Specs
Type DC Power Supply; Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Current 8 amps
View Details
Gold Box
Specs
Type Current Source; DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details