Manufacturer: Agilent(Hewlett-Pack
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1197929-E3610A
Length: 318.4 mm
Operating Supply Voltage: 230 V
Height: 88.1 mm
Weight: 3.8 kg
Power Rating: 30 W
Number of Outputs: 1
Output Current: 3 A
Voltage - Output 2: 15 V
Output Voltage: 8 V
Width: 213 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
REACH SVHC: No SVHC
Max Output Current: 3 A
Max Output Voltage: 15 V
Max Supply Voltage (AC): 253 V
Min Supply Voltage (AC): 103.5 V
Min Output Voltage: 8 V
Current - Output 2: 2 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1197929-E3610A |
| Product Name | Custom Parts - Custom Parts (E - I) - E3610A |