Keysight Technologies,Inc. Dc Power Supply, 1-Ch, 100V, 0.4A, 40W; Power Supply Output Type Keysight Technologies E36106B

Description
DC POWER SUPPLY, 1-CH, 100V, 0.4A, 40W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:100V; Output Current Min:0A; Output Current Max:400mA; Power Rating:40W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
DC POWER SUPPLY, 1-CH, 100V, 0.4A, 40W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:100V; Output Current Min:0A; Output Current Max:400mA; Power Rating:40W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Supply, 1-Ch, 100V, 0.4A, 40W; Power Supply Output Type Keysight Technologies - 51AC7203 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Supply, 1-Ch, 100V, 0.4A, 40W; Power Supply Output Type Keysight Technologies
51AC7203
Dc Power Supply, 1-Ch, 100V, 0.4A, 40W; Power Supply Output Type Keysight Technologies 51AC7203
DC POWER SUPPLY, 1-CH, 100V, 0.4A, 40W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:100V; Output Current Min:0A; Output Current Max:400mA; Power Rating:40W; Plug Type:- RoHS Compliant: Yes

DC POWER SUPPLY, 1-CH, 100V, 0.4A, 40W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:100V; Output Current Min:0A; Output Current Max:400mA; Power Rating:40W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 51AC7203
Product Name Dc Power Supply, 1-Ch, 100V, 0.4A, 40W; Power Supply Output Type Keysight Technologies
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1D - Switch mode power supply - 781D12302415 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details