Keysight Technologies,Inc. Dc Power Supply, 1-Ch, 60V, 0.6A, 36W; Power Supply Output Type Keysight Technologies E36105B

Description
DC POWER SUPPLY, 1-CH, 60V, 0.6A, 36W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:600mA; Power Rating:36W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
DC POWER SUPPLY, 1-CH, 60V, 0.6A, 36W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:600mA; Power Rating:36W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Supply, 1-Ch, 60V, 0.6A, 36W; Power Supply Output Type Keysight Technologies - 73AC4553 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Supply, 1-Ch, 60V, 0.6A, 36W; Power Supply Output Type Keysight Technologies
73AC4553
Dc Power Supply, 1-Ch, 60V, 0.6A, 36W; Power Supply Output Type Keysight Technologies 73AC4553
DC POWER SUPPLY, 1-CH, 60V, 0.6A, 36W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:600mA; Power Rating:36W; Plug Type:- RoHS Compliant: Yes

DC POWER SUPPLY, 1-CH, 60V, 0.6A, 36W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:600mA; Power Rating:36W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 73AC4553
Product Name Dc Power Supply, 1-Ch, 60V, 0.6A, 36W; Power Supply Output Type Keysight Technologies
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 40W 12V - PSD-A40W12 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details