Keysight Technologies,Inc. Dc Power Supply, 1-Ch, 35V, 1A, 35W; Power Supply Output Type Keysight Technologies E36104B

Description
DC POWER SUPPLY, 1-CH, 35V, 1A, 35W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:1A; Power Rating:35W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
DC POWER SUPPLY, 1-CH, 35V, 1A, 35W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:1A; Power Rating:35W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Supply, 1-Ch, 35V, 1A, 35W; Power Supply Output Type Keysight Technologies - 73AC6608 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Supply, 1-Ch, 35V, 1A, 35W; Power Supply Output Type Keysight Technologies
73AC6608
Dc Power Supply, 1-Ch, 35V, 1A, 35W; Power Supply Output Type Keysight Technologies 73AC6608
DC POWER SUPPLY, 1-CH, 35V, 1A, 35W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:1A; Power Rating:35W; Plug Type:- RoHS Compliant: Yes

DC POWER SUPPLY, 1-CH, 35V, 1A, 35W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:1A; Power Rating:35W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 73AC6608
Product Name Dc Power Supply, 1-Ch, 35V, 1A, 35W; Power Supply Output Type Keysight Technologies
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Power Supply / ATX PC Power Supply - fsp400-50fdb-19378 - TPS Elektronik GmbH
Specs
DC Output Power 400 watts
View Details