Keysight Technologies,Inc. Power Supply, 1-Ch, 35V, 1A, Prog; Power Supply Output Type Keysight Technologies E36104A

Description
POWER SUPPLY, 1-CH, 35V, 1A, PROG; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:1A; Power Rating:35W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, 1-CH, 35V, 1A, PROG; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:1A; Power Rating:35W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, 1-Ch, 35V, 1A, Prog; Power Supply Output Type Keysight Technologies - 52Y0916 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 1-Ch, 35V, 1A, Prog; Power Supply Output Type Keysight Technologies
52Y0916
Power Supply, 1-Ch, 35V, 1A, Prog; Power Supply Output Type Keysight Technologies 52Y0916
POWER SUPPLY, 1-CH, 35V, 1A, PROG; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:1A; Power Rating:35W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY, 1-CH, 35V, 1A, PROG; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:1A; Power Rating:35W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 52Y0916
Product Name Power Supply, 1-Ch, 35V, 1A, Prog; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6922-ea-pul-10750-120-4u-wc-32141 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 120 amps
View Details