Keysight Technologies,Inc. Dc Power Supply, 1-Ch, 20V, 2A, 40W; Power Supply Output Type Keysight Technologies E36103B

Description
DC POWER SUPPLY, 1-CH, 20V, 2A, 40W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:0A; Output Current Max:2A; Power Rating:40W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
DC POWER SUPPLY, 1-CH, 20V, 2A, 40W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:0A; Output Current Max:2A; Power Rating:40W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Supply, 1-Ch, 20V, 2A, 40W; Power Supply Output Type Keysight Technologies - 62AC0443 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Supply, 1-Ch, 20V, 2A, 40W; Power Supply Output Type Keysight Technologies
62AC0443
Dc Power Supply, 1-Ch, 20V, 2A, 40W; Power Supply Output Type Keysight Technologies 62AC0443
DC POWER SUPPLY, 1-CH, 20V, 2A, 40W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:0A; Output Current Max:2A; Power Rating:40W; Plug Type:- RoHS Compliant: Yes

DC POWER SUPPLY, 1-CH, 20V, 2A, 40W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:0A; Output Current Max:2A; Power Rating:40W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 62AC0443
Product Name Dc Power Supply, 1-Ch, 20V, 2A, 40W; Power Supply Output Type Keysight Technologies
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-psi-11500-20-3u-27668 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1500.0 volts
AC Output Current 0.0 to 20 amps
View Details
Gold Box - Linear Power Supplies ±5v, ±12v and ±15v, Dual Tracking Outputs -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details