Keysight Technologies,Inc. Power Supply, 1-Ch, 6V, 5A, Prog; Power Supply Output Type Keysight Technologies E36102A

Description
POWER SUPPLY, 1-CH, 6V, 5A, PROG; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:5A; Power Rating:30W; Supply Voltage Min:100VACRoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, 1-CH, 6V, 5A, PROG; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:5A; Power Rating:30W; Supply Voltage Min:100VACRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, 1-Ch, 6V, 5A, Prog; Power Supply Output Type Keysight Technologies - 52Y0914 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 1-Ch, 6V, 5A, Prog; Power Supply Output Type Keysight Technologies
52Y0914
Power Supply, 1-Ch, 6V, 5A, Prog; Power Supply Output Type Keysight Technologies 52Y0914
POWER SUPPLY, 1-CH, 6V, 5A, PROG; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:5A; Power Rating:30W; Supply Voltage Min:100VACRoHS Compliant: Yes

POWER SUPPLY, 1-CH, 6V, 5A, PROG; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:5A; Power Rating:30W; Supply Voltage Min:100VACRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 52Y0914
Product Name Power Supply, 1-Ch, 6V, 5A, Prog; Power Supply Output Type Keysight Technologies
DC Output Voltage 0.0 to 6.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details