Keysight Technologies,Inc. Wedge Probe Adapter, Oscilloscope; No. Of Contacts Keysight Technologies E2615A

Description
WEDGE PROBE ADAPTER, OSCILLOSCOPE; No. of Contacts:3Contacts; Pitch Spacing:0.65mm; Contact Plating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WEDGE PROBE ADAPTER, OSCILLOSCOPE; No. of Contacts:3Contacts; Pitch Spacing:0.65mm; Contact Plating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wedge Probe Adapter, Oscilloscope; No. Of Contacts Keysight Technologies - 95H7892 - Newark, An Avnet Company
Chicago, IL, United States
Wedge Probe Adapter, Oscilloscope; No. Of Contacts Keysight Technologies
95H7892
Wedge Probe Adapter, Oscilloscope; No. Of Contacts Keysight Technologies 95H7892
WEDGE PROBE ADAPTER, OSCILLOSCOPE; No. of Contacts:3Contacts; Pitch Spacing:0.65mm; Contact Plating:-; Product Range:- RoHS Compliant: Yes

WEDGE PROBE ADAPTER, OSCILLOSCOPE; No. of Contacts:3Contacts; Pitch Spacing:0.65mm; Contact Plating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95H7892
Product Name Wedge Probe Adapter, Oscilloscope; No. Of Contacts Keysight Technologies
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Power Entry Modules (PEM) - 486-3-107-475-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details