Keysight Technologies,Inc. Probe; Test Probe Functions Keysight Technologies E2308A

Description
PROBE; Test Probe Functions:Temperatur e; For Use With:Keysight Technologies 971A, 972A, 973A, 974A & 3458A Handheld Multimeters; Product Range:34000 Series; Accuracy:± 0.2°C; Temperature Max:150°C; Temperature Min:-80°C RoHS Compliant: Yes
Datasheet
Description
PROBE; Test Probe Functions:Temperatur e; For Use With:Keysight Technologies 971A, 972A, 973A, 974A & 3458A Handheld Multimeters; Product Range:34000 Series; Accuracy:± 0.2°C; Temperature Max:150°C; Temperature Min:-80°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Probe; Test Probe Functions Keysight Technologies - 79K6488 - Newark, An Avnet Company
Chicago, IL, United States
Probe; Test Probe Functions Keysight Technologies
79K6488
Probe; Test Probe Functions Keysight Technologies 79K6488
PROBE; Test Probe Functions:Temperatur e; For Use With:Keysight Technologies 971A, 972A, 973A, 974A & 3458A Handheld Multimeters; Product Range:34000 Series; Accuracy:± 0.2°C; Temperature Max:150°C; Temperature Min:-80°C RoHS Compliant: Yes

PROBE; Test Probe Functions:Temperature; For Use With:Keysight Technologies 971A, 972A, 973A, 974A & 3458A Handheld Multimeters; Product Range:34000 Series; Accuracy:± 0.2°C; Temperature Max:150°C; Temperature Min:-80°C RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Test Probes
E2308A
Test Probes E2308A
Test Probes Therm Temp Probe -40 - +150 degrees

Test Probes Therm Temp Probe -40 - +150 degrees

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 79K6488 E2308A
Product Name Probe; Test Probe Functions Keysight Technologies Test Probes
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Keystone Electronics Corp.
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
XJL Macro-Hook to Banana Socket, 18 AWG PVC Test Lead - 610XJL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details