Agilent Technologies, Inc. TRANSISTORS - RF Transistors (BJT) - AT-41586-TR1 AT-41586-TR1

Description
Manufacturer: Agilent(Hewlett-Pack ard) Win Source Part Number: 1148432-AT-41586-TR1 Manufacturer Homepage: www.home.agilent.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Agilent(Hewlett-Pack ard) Win Source Part Number: 1148432-AT-41586-TR1 Manufacturer Homepage: www.home.agilent.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - AT-41586-TR1 - 1148432-AT-41586-TR1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - AT-41586-TR1
1148432-AT-41586-TR1
TRANSISTORS - RF Transistors (BJT) - AT-41586-TR1 1148432-AT-41586-TR1
Manufacturer: Agilent(Hewlett-Pack ard) Win Source Part Number: 1148432-AT-41586-TR1 Manufacturer Homepage: www.home.agilent.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Agilent(Hewlett-Packard)
Win Source Part Number: 1148432-AT-41586-TR1
Manufacturer Homepage: www.home.agilent.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1148432-AT-41586-TR1
Product Name TRANSISTORS - RF Transistors (BJT) - AT-41586-TR1
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
400 Watt, 48 Volt, 1.8 - 2.2 GHz GaN RF Power Transistor - QPD2195 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19.1 dB
View Details
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 94-4582-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers