Keysight Technologies,Inc. Basic Ac Power Source, 4Kva, 310V,20A; Product Range Keysight Technologies AC6804B

Description
BASIC AC POWER SOURCE, 4KVA, 310V,20A; Product Range:AC6800B Series; Output Power Max:4kVA; Output Voltage Max:310Vrms; Output Current Max:20A; No. of Phases:Single Phase; Interface Type:LAN, USB; Plug Type:- RoHS Compliant: Yes
Description
BASIC AC POWER SOURCE, 4KVA, 310V,20A; Product Range:AC6800B Series; Output Power Max:4kVA; Output Voltage Max:310Vrms; Output Current Max:20A; No. of Phases:Single Phase; Interface Type:LAN, USB; Plug Type:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Basic Ac Power Source, 4Kva, 310V,20A; Product Range Keysight Technologies - 62AC0559 - Newark, An Avnet Company
Chicago, IL, United States
Basic Ac Power Source, 4Kva, 310V,20A; Product Range Keysight Technologies
62AC0559
Basic Ac Power Source, 4Kva, 310V,20A; Product Range Keysight Technologies 62AC0559
BASIC AC POWER SOURCE, 4KVA, 310V,20A; Product Range:AC6800B Series; Output Power Max:4kVA; Output Voltage Max:310Vrms; Output Current Max:20A; No. of Phases:Single Phase; Interface Type:LAN, USB; Plug Type:- RoHS Compliant: Yes

BASIC AC POWER SOURCE, 4KVA, 310V,20A; Product Range:AC6800B Series; Output Power Max:4kVA; Output Voltage Max:310Vrms; Output Current Max:20A; No. of Phases:Single Phase; Interface Type:LAN, USB; Plug Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 62AC0559
Product Name Basic Ac Power Source, 4Kva, 310V,20A; Product Range Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

UDP6952B 600W DC Switching Power Supply 60V/25A - UDP6952B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1416-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5162X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details