Keysight Technologies,Inc. Power Supply, Single, 270V, 20A, Adj; Product Range Keysight Technologies AC6804A

Description
POWER SUPPLY, SINGLE, 270V, 20A, ADJ; Product Range:AC6800 Series; Output Power Max:4000VA; Output Voltage Max:270Vrms; Output Current Max:20A; No. of Phases:Single Phase; Interface Type:LAN, USB; Plug Type:-; No. of Outputs:1OutputsRoHS Compliant: NA
Datasheet
Description
POWER SUPPLY, SINGLE, 270V, 20A, ADJ; Product Range:AC6800 Series; Output Power Max:4000VA; Output Voltage Max:270Vrms; Output Current Max:20A; No. of Phases:Single Phase; Interface Type:LAN, USB; Plug Type:-; No. of Outputs:1OutputsRoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Single, 270V, 20A, Adj; Product Range Keysight Technologies - 47X3294 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Single, 270V, 20A, Adj; Product Range Keysight Technologies
47X3294
Power Supply, Single, 270V, 20A, Adj; Product Range Keysight Technologies 47X3294
POWER SUPPLY, SINGLE, 270V, 20A, ADJ; Product Range:AC6800 Series; Output Power Max:4000VA; Output Voltage Max:270Vrms; Output Current Max:20A; No. of Phases:Single Phase; Interface Type:LAN, USB; Plug Type:-; No. of Outputs:1OutputsRoHS Compliant: NA

POWER SUPPLY, SINGLE, 270V, 20A, ADJ; Product Range:AC6800 Series; Output Power Max:4000VA; Output Voltage Max:270Vrms; Output Current Max:20A; No. of Phases:Single Phase; Interface Type:LAN, USB; Plug Type:-; No. of Outputs:1OutputsRoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 47X3294
Product Name Power Supply, Single, 270V, 20A, Adj; Product Range Keysight Technologies
DC Output Voltage ? to 270.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 1U Programmable DC Power - ea-ps-9360-30-1u-29389 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 30 amps
View Details
Plug-in - Linear Power Supplies, Single Output -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Wall Mount
View Details