Keysight Technologies,Inc. Power Supply, Single, 270V, 10A, Adj; Product Range Keysight Technologies AC6803A

Description
POWER SUPPLY, SINGLE, 270V, 10A, ADJ; Product Range:AC6800 Series; Output Power Max:2000VA; Output Voltage Max:270Vrms; Output Current Max:10A; No. of Phases:Single Phase; Interface Type:LAN, USB; Plug Type:-; No. of Outputs:1OutputsRoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, SINGLE, 270V, 10A, ADJ; Product Range:AC6800 Series; Output Power Max:2000VA; Output Voltage Max:270Vrms; Output Current Max:10A; No. of Phases:Single Phase; Interface Type:LAN, USB; Plug Type:-; No. of Outputs:1OutputsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Single, 270V, 10A, Adj; Product Range Keysight Technologies - 47X3293 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Single, 270V, 10A, Adj; Product Range Keysight Technologies
47X3293
Power Supply, Single, 270V, 10A, Adj; Product Range Keysight Technologies 47X3293
POWER SUPPLY, SINGLE, 270V, 10A, ADJ; Product Range:AC6800 Series; Output Power Max:2000VA; Output Voltage Max:270Vrms; Output Current Max:10A; No. of Phases:Single Phase; Interface Type:LAN, USB; Plug Type:-; No. of Outputs:1OutputsRoHS Compliant: Yes

POWER SUPPLY, SINGLE, 270V, 10A, ADJ; Product Range:AC6800 Series; Output Power Max:2000VA; Output Voltage Max:270Vrms; Output Current Max:10A; No. of Phases:Single Phase; Interface Type:LAN, USB; Plug Type:-; No. of Outputs:1OutputsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 47X3293
Product Name Power Supply, Single, 270V, 10A, Adj; Product Range Keysight Technologies
DC Output Voltage ? to 270.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / Desktop Programmable DC Power - ea-psi-9500-10dt-29606 - TPS Elektronik GmbH
Specs
Type Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Voltage 0.0 to 500.0 volts
View Details