Keysight Technologies,Inc. Power Supply, Single, 270V, 5A, Adj; Product Range Keysight Technologies AC6802A

Description
POWER SUPPLY, SINGLE, 270V, 5A, ADJ; Product Range:AC6800 Series; Output Power Max:1000VA; Output Voltage Max:270Vrms; Output Current Max:5A; No. of Phases:Single Phase; Interface Type:LAN, USB; Plug Type:-; No. of Outputs:1 Output RoHS Compliant: NA
Datasheet
Description
POWER SUPPLY, SINGLE, 270V, 5A, ADJ; Product Range:AC6800 Series; Output Power Max:1000VA; Output Voltage Max:270Vrms; Output Current Max:5A; No. of Phases:Single Phase; Interface Type:LAN, USB; Plug Type:-; No. of Outputs:1 Output RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Single, 270V, 5A, Adj; Product Range Keysight Technologies - 47X3292 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Single, 270V, 5A, Adj; Product Range Keysight Technologies
47X3292
Power Supply, Single, 270V, 5A, Adj; Product Range Keysight Technologies 47X3292
POWER SUPPLY, SINGLE, 270V, 5A, ADJ; Product Range:AC6800 Series; Output Power Max:1000VA; Output Voltage Max:270Vrms; Output Current Max:5A; No. of Phases:Single Phase; Interface Type:LAN, USB; Plug Type:-; No. of Outputs:1 Output RoHS Compliant: NA

POWER SUPPLY, SINGLE, 270V, 5A, ADJ; Product Range:AC6800 Series; Output Power Max:1000VA; Output Voltage Max:270Vrms; Output Current Max:5A; No. of Phases:Single Phase; Interface Type:LAN, USB; Plug Type:-; No. of Outputs:1 Output RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 47X3292
Product Name Power Supply, Single, 270V, 5A, Adj; Product Range Keysight Technologies
DC Output Voltage ? to 270.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 2U Programmable DC Power - ea-elr-10080-60-2u-27236 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 60 amps
View Details