Keysight Technologies,Inc. Basic Ac Power Source, 500Va, 310V, 2.5A; Product Range Keysight Technologies AC6801B

Description
BASIC AC POWER SOURCE, 500VA, 310V, 2.5A; Product Range:AC6800B Series; Output Power Max:500VA; Output Voltage Max:310Vrms; Output Current Max:2.5A; No. of Phases:Single Phase; Interface Type:LAN, USB; Plug Type:- RoHS Compliant: Yes
Description
BASIC AC POWER SOURCE, 500VA, 310V, 2.5A; Product Range:AC6800B Series; Output Power Max:500VA; Output Voltage Max:310Vrms; Output Current Max:2.5A; No. of Phases:Single Phase; Interface Type:LAN, USB; Plug Type:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Basic Ac Power Source, 500Va, 310V, 2.5A; Product Range Keysight Technologies - 57AC5152 - Newark, An Avnet Company
Chicago, IL, United States
Basic Ac Power Source, 500Va, 310V, 2.5A; Product Range Keysight Technologies
57AC5152
Basic Ac Power Source, 500Va, 310V, 2.5A; Product Range Keysight Technologies 57AC5152
BASIC AC POWER SOURCE, 500VA, 310V, 2.5A; Product Range:AC6800B Series; Output Power Max:500VA; Output Voltage Max:310Vrms; Output Current Max:2.5A; No. of Phases:Single Phase; Interface Type:LAN, USB; Plug Type:- RoHS Compliant: Yes

BASIC AC POWER SOURCE, 500VA, 310V, 2.5A; Product Range:AC6800B Series; Output Power Max:500VA; Output Voltage Max:310Vrms; Output Current Max:2.5A; No. of Phases:Single Phase; Interface Type:LAN, USB; Plug Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 57AC5152
Product Name Basic Ac Power Source, 500Va, 310V, 2.5A; Product Range Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details