Keysight Technologies,Inc. Power Supply, Single, 270V, 2.5A, Adj; Product Range Keysight Technologies AC6801A

Description
POWER SUPPLY, SINGLE, 270V, 2.5A, ADJ; Product Range:AC6800 Series; Output Power Max:500VA; Output Voltage Max:270Vrms; Output Current Max:2.5A; No. of Phases:Single Phase; Interface Type:LAN, USB; Plug Type:-; Output Current Min:0A RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, SINGLE, 270V, 2.5A, ADJ; Product Range:AC6800 Series; Output Power Max:500VA; Output Voltage Max:270Vrms; Output Current Max:2.5A; No. of Phases:Single Phase; Interface Type:LAN, USB; Plug Type:-; Output Current Min:0A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Single, 270V, 2.5A, Adj; Product Range Keysight Technologies - 47X3291 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Single, 270V, 2.5A, Adj; Product Range Keysight Technologies
47X3291
Power Supply, Single, 270V, 2.5A, Adj; Product Range Keysight Technologies 47X3291
POWER SUPPLY, SINGLE, 270V, 2.5A, ADJ; Product Range:AC6800 Series; Output Power Max:500VA; Output Voltage Max:270Vrms; Output Current Max:2.5A; No. of Phases:Single Phase; Interface Type:LAN, USB; Plug Type:-; Output Current Min:0A RoHS Compliant: Yes

POWER SUPPLY, SINGLE, 270V, 2.5A, ADJ; Product Range:AC6800 Series; Output Power Max:500VA; Output Voltage Max:270Vrms; Output Current Max:2.5A; No. of Phases:Single Phase; Interface Type:LAN, USB; Plug Type:-; Output Current Min:0A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 47X3291
Product Name Power Supply, Single, 270V, 2.5A, Adj; Product Range Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
Bench Power Supplies - 1233747 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Current 3 amps
Number of Outputs 4 #
View Details