Keysight Technologies,Inc. High Frequency Probe, 300Khz To 3Ghz; Oscilloscope Probe Function Keysight Technologies 85024A

Description
HIGH FREQUENCY PROBE, 300KHZ TO 3GHZ; Oscilloscope Probe Function:High Frequency Probe; Bandwidth:3GHz; Input Voltage Max:50V; Test Probe Attenuation:-; For Use With:Keysight Power Analyzers; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HIGH FREQUENCY PROBE, 300KHZ TO 3GHZ; Oscilloscope Probe Function:High Frequency Probe; Bandwidth:3GHz; Input Voltage Max:50V; Test Probe Attenuation:-; For Use With:Keysight Power Analyzers; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency Probe, 300Khz To 3Ghz; Oscilloscope Probe Function Keysight Technologies - 96H7715 - Newark, An Avnet Company
Chicago, IL, United States
High Frequency Probe, 300Khz To 3Ghz; Oscilloscope Probe Function Keysight Technologies
96H7715
High Frequency Probe, 300Khz To 3Ghz; Oscilloscope Probe Function Keysight Technologies 96H7715
HIGH FREQUENCY PROBE, 300KHZ TO 3GHZ; Oscilloscope Probe Function:High Frequency Probe; Bandwidth:3GHz; Input Voltage Max:50V; Test Probe Attenuation:-; For Use With:Keysight Power Analyzers; Product Range:- RoHS Compliant: Yes

HIGH FREQUENCY PROBE, 300KHZ TO 3GHZ; Oscilloscope Probe Function:High Frequency Probe; Bandwidth:3GHz; Input Voltage Max:50V; Test Probe Attenuation:-; For Use With:Keysight Power Analyzers; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 96H7715
Product Name High Frequency Probe, 300Khz To 3Ghz; Oscilloscope Probe Function Keysight Technologies
Probe Type Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Alligator Clip to Meter Banana Plug, 22 AWG PVC Test Lead - 285 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details