Keysight Technologies,Inc. Power Analyzer, 1.75Kva, 300V, 13A; Product Range Keysight Technologies 6813B

Description
POWER ANALYZER, 1.75KVA, 300V, 13A; Product Range:6800B Series; Output Power Max:1750VA; Output Voltage Max:-; Output Current Max:-; No. of Phases:Single Phase; Interface Type:GPIB; Plug Type:-; External Depth:396mm
Datasheet
Description
POWER ANALYZER, 1.75KVA, 300V, 13A; Product Range:6800B Series; Output Power Max:1750VA; Output Voltage Max:-; Output Current Max:-; No. of Phases:Single Phase; Interface Type:GPIB; Plug Type:-; External Depth:396mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Analyzer, 1.75Kva, 300V, 13A; Product Range Keysight Technologies - 95H9304 - Newark, An Avnet Company
Chicago, IL, United States
Power Analyzer, 1.75Kva, 300V, 13A; Product Range Keysight Technologies
95H9304
Power Analyzer, 1.75Kva, 300V, 13A; Product Range Keysight Technologies 95H9304
POWER ANALYZER, 1.75KVA, 300V, 13A; Product Range:6800B Series; Output Power Max:1750VA; Output Voltage Max:-; Output Current Max:-; No. of Phases:Single Phase; Interface Type:GPIB; Plug Type:-; External Depth:396mm

POWER ANALYZER, 1.75KVA, 300V, 13A; Product Range:6800B Series; Output Power Max:1750VA; Output Voltage Max:-; Output Current Max:-; No. of Phases:Single Phase; Interface Type:GPIB; Plug Type:-; External Depth:396mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 95H9304
Product Name Power Analyzer, 1.75Kva, 300V, 13A; Product Range Keysight Technologies
Unlock Full Specs
to access all available technical data

Similar Products

UDP6721 180W Basic DC Switching Power Supply 60V/8A - UDP6721 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1457-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5162X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-12-MC1 Enclosed Power Supply - PS-12-MC1 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details