Keysight Technologies,Inc. Power Analyzer, 375Va, 300V, 3.25A; Product Range Keysight Technologies 6812B

Description
POWER ANALYZER, 375VA, 300V, 3.25A; Product Range:6800B Series; Output Power Max:750VA; Output Voltage Max:-; Output Current Max:-; No. of Phases:Single Phase; Interface Type:GPIB; Plug Type:-; External Depth:396mm; No. of Channels:2RoHS Compliant: NA
Datasheet
Description
POWER ANALYZER, 375VA, 300V, 3.25A; Product Range:6800B Series; Output Power Max:750VA; Output Voltage Max:-; Output Current Max:-; No. of Phases:Single Phase; Interface Type:GPIB; Plug Type:-; External Depth:396mm; No. of Channels:2RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Analyzer, 375Va, 300V, 3.25A; Product Range Keysight Technologies - 95H9303 - Newark, An Avnet Company
Chicago, IL, United States
Power Analyzer, 375Va, 300V, 3.25A; Product Range Keysight Technologies
95H9303
Power Analyzer, 375Va, 300V, 3.25A; Product Range Keysight Technologies 95H9303
POWER ANALYZER, 375VA, 300V, 3.25A; Product Range:6800B Series; Output Power Max:750VA; Output Voltage Max:-; Output Current Max:-; No. of Phases:Single Phase; Interface Type:GPIB; Plug Type:-; External Depth:396mm; No. of Channels:2RoHS Compliant: NA

POWER ANALYZER, 375VA, 300V, 3.25A; Product Range:6800B Series; Output Power Max:750VA; Output Voltage Max:-; Output Current Max:-; No. of Phases:Single Phase; Interface Type:GPIB; Plug Type:-; External Depth:396mm; No. of Channels:2RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 95H9303
Product Name Power Analyzer, 375Va, 300V, 3.25A; Product Range Keysight Technologies
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Unit - VIP-I® Plus™ - Inductotherm Group
Specs
Applications Instrumentation, Furnace Powering
DC Output Power 1000 to 1.20E7 watts
View Details
Programmable Power / 3U Programmable DC Power - ea-elr-10360-80-3u-27156 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 80 amps
View Details
Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details