Keysight Technologies,Inc. Cal Power Analyzer, 375Va, 300V, 3.25A; Product Range Keysight Technologies 6811B CAL

Description
CAL POWER ANALYZER, 375VA, 300V, 3.25A; Product Range:6800B Series; Output Power Max:375VA; Output Voltage Max:300V; Output Current Max:3.25A; No. of Phases:Single Phase; Interface Type:GPIB; Plug Type:- RoHS Compliant: No
Datasheet
Description
CAL POWER ANALYZER, 375VA, 300V, 3.25A; Product Range:6800B Series; Output Power Max:375VA; Output Voltage Max:300V; Output Current Max:3.25A; No. of Phases:Single Phase; Interface Type:GPIB; Plug Type:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Power Analyzer, 375Va, 300V, 3.25A; Product Range Keysight Technologies - 12AC8319 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Analyzer, 375Va, 300V, 3.25A; Product Range Keysight Technologies
12AC8319
Cal Power Analyzer, 375Va, 300V, 3.25A; Product Range Keysight Technologies 12AC8319
CAL POWER ANALYZER, 375VA, 300V, 3.25A; Product Range:6800B Series; Output Power Max:375VA; Output Voltage Max:300V; Output Current Max:3.25A; No. of Phases:Single Phase; Interface Type:GPIB; Plug Type:- RoHS Compliant: No

CAL POWER ANALYZER, 375VA, 300V, 3.25A; Product Range:6800B Series; Output Power Max:375VA; Output Voltage Max:300V; Output Current Max:3.25A; No. of Phases:Single Phase; Interface Type:GPIB; Plug Type:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC8319
Product Name Cal Power Analyzer, 375Va, 300V, 3.25A; Product Range Keysight Technologies
DC Output Voltage ? to 300.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details
Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Switching Amplifier - 20620182 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Type 78.12 - Switch mode power supply - 781212301200 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details