Keysight Technologies,Inc. Pwr Analyzer Cal W/du, 375Va, 300V; Product Range Keysight Technologies 6811B CAL DU

Description
PWR ANALYZER CAL W/DU, 375VA, 300V; Product Range:6800B Series; Output Power Max:375VA; Output Voltage Max:300V; Output Current Max:3.25A; No. of Phases:Single Phase; Interface Type:GPIB; Plug Type:- RoHS Compliant: No
Datasheet
Description
PWR ANALYZER CAL W/DU, 375VA, 300V; Product Range:6800B Series; Output Power Max:375VA; Output Voltage Max:300V; Output Current Max:3.25A; No. of Phases:Single Phase; Interface Type:GPIB; Plug Type:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Analyzer Cal W/du, 375Va, 300V; Product Range Keysight Technologies - 12AC8321 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Analyzer Cal W/du, 375Va, 300V; Product Range Keysight Technologies
12AC8321
Pwr Analyzer Cal W/du, 375Va, 300V; Product Range Keysight Technologies 12AC8321
PWR ANALYZER CAL W/DU, 375VA, 300V; Product Range:6800B Series; Output Power Max:375VA; Output Voltage Max:300V; Output Current Max:3.25A; No. of Phases:Single Phase; Interface Type:GPIB; Plug Type:- RoHS Compliant: No

PWR ANALYZER CAL W/DU, 375VA, 300V; Product Range:6800B Series; Output Power Max:375VA; Output Voltage Max:300V; Output Current Max:3.25A; No. of Phases:Single Phase; Interface Type:GPIB; Plug Type:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC8321
Product Name Pwr Analyzer Cal W/du, 375Va, 300V; Product Range Keysight Technologies
DC Output Voltage ? to 300.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Power Supply / ATX PC Power Supply - fsp300-50ffb-19380 - TPS Elektronik GmbH
Specs
DC Output Power 300 watts
View Details
Power Supply - 329274 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
View Details