Keysight Technologies,Inc. Pwr Analyzer Cal W/d, 375Va, 300V, 3.25A; Product Range Keysight Technologies 6811B CAL D

Description
PWR ANALYZER CAL W/D, 375VA, 300V, 3.25A; Product Range:6800B Series; Output Power Max:375VA; Output Voltage Max:300V; Output Current Max:3.25A; No. of Phases:Single Phase; Interface Type:GPIB; Plug Type:- RoHS Compliant: No
Description
PWR ANALYZER CAL W/D, 375VA, 300V, 3.25A; Product Range:6800B Series; Output Power Max:375VA; Output Voltage Max:300V; Output Current Max:3.25A; No. of Phases:Single Phase; Interface Type:GPIB; Plug Type:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Pwr Analyzer Cal W/d, 375Va, 300V, 3.25A; Product Range Keysight Technologies - 12AC8320 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Analyzer Cal W/d, 375Va, 300V, 3.25A; Product Range Keysight Technologies
12AC8320
Pwr Analyzer Cal W/d, 375Va, 300V, 3.25A; Product Range Keysight Technologies 12AC8320
PWR ANALYZER CAL W/D, 375VA, 300V, 3.25A; Product Range:6800B Series; Output Power Max:375VA; Output Voltage Max:300V; Output Current Max:3.25A; No. of Phases:Single Phase; Interface Type:GPIB; Plug Type:- RoHS Compliant: No

PWR ANALYZER CAL W/D, 375VA, 300V, 3.25A; Product Range:6800B Series; Output Power Max:375VA; Output Voltage Max:300V; Output Current Max:3.25A; No. of Phases:Single Phase; Interface Type:GPIB; Plug Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC8320
Product Name Pwr Analyzer Cal W/d, 375Va, 300V, 3.25A; Product Range Keysight Technologies
DC Output Voltage ? to 300.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
AC/DC Adapters - 1176646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Adapter Plug Type Interchangeable
Regulatory Compliance RoHS Compliant
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details