Manufacturer: Agilent(Hewlett-Pack
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039721-6680A-GSA
Power Rating: 4.38 kW
Output Current: 0 A
Output Voltage: 5 V
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1039721-6680A-GSA |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 6680A-GSA |