Keysight Technologies,Inc. Power Supply Cal W/d, Adj, 25A/20V, 500W; Power Supply Output Type Keysight Technologies 6652A CAL D

Description
POWER SUPPLY CAL W/D, ADJ, 25A/20V, 500W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:0A; Output Current Max:25A; Power Rating:500W; Plug Type:- RoHS Compliant: No
Datasheet
Description
POWER SUPPLY CAL W/D, ADJ, 25A/20V, 500W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:0A; Output Current Max:25A; Power Rating:500W; Plug Type:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cal W/d, Adj, 25A/20V, 500W; Power Supply Output Type Keysight Technologies - 12AC6117 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cal W/d, Adj, 25A/20V, 500W; Power Supply Output Type Keysight Technologies
12AC6117
Power Supply Cal W/d, Adj, 25A/20V, 500W; Power Supply Output Type Keysight Technologies 12AC6117
POWER SUPPLY CAL W/D, ADJ, 25A/20V, 500W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:0A; Output Current Max:25A; Power Rating:500W; Plug Type:- RoHS Compliant: No

POWER SUPPLY CAL W/D, ADJ, 25A/20V, 500W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:0A; Output Current Max:25A; Power Rating:500W; Plug Type:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6117
Product Name Power Supply Cal W/d, Adj, 25A/20V, 500W; Power Supply Output Type Keysight Technologies
DC Output Voltage 0.0 to 20.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
PowerFlex 750 Bus Supplies - 20J1F3D2K0JNDNNNNN-C1-P16-P50 - Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details
Power Supplies - 5000004988-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 40 amps
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details