Keysight Technologies,Inc. Cal Power Supply, Prog, 1.25A/120V, 150W; Power Supply Output Type Keysight Technologies 66105A CAL

Description
CAL POWER SUPPLY, PROG, 1.25A/120V, 150W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:120V; Output Current Min:0A; Output Current Max:1.25A; Power Rating:150W; Plug Type:-RoHS Compliant: No
Datasheet
Description
CAL POWER SUPPLY, PROG, 1.25A/120V, 150W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:120V; Output Current Min:0A; Output Current Max:1.25A; Power Rating:150W; Plug Type:-RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Prog, 1.25A/120V, 150W; Power Supply Output Type Keysight Technologies - 12AC6113 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Prog, 1.25A/120V, 150W; Power Supply Output Type Keysight Technologies
12AC6113
Cal Power Supply, Prog, 1.25A/120V, 150W; Power Supply Output Type Keysight Technologies 12AC6113
CAL POWER SUPPLY, PROG, 1.25A/120V, 150W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:120V; Output Current Min:0A; Output Current Max:1.25A; Power Rating:150W; Plug Type:-RoHS Compliant: No

CAL POWER SUPPLY, PROG, 1.25A/120V, 150W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:120V; Output Current Min:0A; Output Current Max:1.25A; Power Rating:150W; Plug Type:-RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6113
Product Name Cal Power Supply, Prog, 1.25A/120V, 150W; Power Supply Output Type Keysight Technologies
DC Output Voltage 0.0 to 120.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 6U Programmable DC Power - hea6879-ea-pul-10750-240-6u-60000w-32098 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 240 amps
View Details