Keysight Technologies,Inc. Cal Power Supply, Prog, 4.5A, 35V, 150W; Power Supply Output Type Keysight Technologies 66103A CAL

Description
CAL POWER SUPPLY, PROG, 4.5A, 35V, 150W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:4.5A; Power Rating:150W; Plug Type:- RoHS Compliant: No
Datasheet
Description
CAL POWER SUPPLY, PROG, 4.5A, 35V, 150W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:4.5A; Power Rating:150W; Plug Type:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Prog, 4.5A, 35V, 150W; Power Supply Output Type Keysight Technologies - 12AC6110 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Prog, 4.5A, 35V, 150W; Power Supply Output Type Keysight Technologies
12AC6110
Cal Power Supply, Prog, 4.5A, 35V, 150W; Power Supply Output Type Keysight Technologies 12AC6110
CAL POWER SUPPLY, PROG, 4.5A, 35V, 150W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:4.5A; Power Rating:150W; Plug Type:- RoHS Compliant: No

CAL POWER SUPPLY, PROG, 4.5A, 35V, 150W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:4.5A; Power Rating:150W; Plug Type:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6110
Product Name Cal Power Supply, Prog, 4.5A, 35V, 150W; Power Supply Output Type Keysight Technologies
DC Output Voltage 0.0 to 35.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.60 - Switch mode power supply - 786012302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PS-12-2 Open Power Supply - PS-12-2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details