Keysight Technologies,Inc. Pwr Supply Cal W/d, Prog, 4.5A/35V, 150W; Power Supply Output Type Keysight Technologies 66103A CAL D

Description
PWR SUPPLY CAL W/D, PROG, 4.5A/35V, 150W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:4.5A; Power Rating:150W; Plug Type:- RoHS Compliant: No
Datasheet
Description
PWR SUPPLY CAL W/D, PROG, 4.5A/35V, 150W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:4.5A; Power Rating:150W; Plug Type:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Supply Cal W/d, Prog, 4.5A/35V, 150W; Power Supply Output Type Keysight Technologies - 12AC6111 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Supply Cal W/d, Prog, 4.5A/35V, 150W; Power Supply Output Type Keysight Technologies
12AC6111
Pwr Supply Cal W/d, Prog, 4.5A/35V, 150W; Power Supply Output Type Keysight Technologies 12AC6111
PWR SUPPLY CAL W/D, PROG, 4.5A/35V, 150W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:4.5A; Power Rating:150W; Plug Type:- RoHS Compliant: No

PWR SUPPLY CAL W/D, PROG, 4.5A/35V, 150W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:4.5A; Power Rating:150W; Plug Type:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6111
Product Name Pwr Supply Cal W/d, Prog, 4.5A/35V, 150W; Power Supply Output Type Keysight Technologies
DC Output Voltage 0.0 to 35.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ac/dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 12 W, 12 V, 1 A Rohs Compliant Finder - 89W0455 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
View Details
PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
Current Source Power Unit - 4102C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DHP50-400 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 20000 watts
View Details