Keysight Technologies,Inc. Cal Power Supply, Prog, 7.5A, 20V, 150W; Power Supply Output Type Keysight Technologies 66102A CAL

Description
CAL POWER SUPPLY, PROG, 7.5A, 20V, 150W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:0A; Output Current Max:7.5A; Power Rating:150W; Plug Type:- RoHS Compliant: No
Description
CAL POWER SUPPLY, PROG, 7.5A, 20V, 150W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:0A; Output Current Max:7.5A; Power Rating:150W; Plug Type:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Prog, 7.5A, 20V, 150W; Power Supply Output Type Keysight Technologies - 12AC6107 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Prog, 7.5A, 20V, 150W; Power Supply Output Type Keysight Technologies
12AC6107
Cal Power Supply, Prog, 7.5A, 20V, 150W; Power Supply Output Type Keysight Technologies 12AC6107
CAL POWER SUPPLY, PROG, 7.5A, 20V, 150W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:0A; Output Current Max:7.5A; Power Rating:150W; Plug Type:- RoHS Compliant: No

CAL POWER SUPPLY, PROG, 7.5A, 20V, 150W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:0A; Output Current Max:7.5A; Power Rating:150W; Plug Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6107
Product Name Cal Power Supply, Prog, 7.5A, 20V, 150W; Power Supply Output Type Keysight Technologies
DC Output Voltage 0.0 to 20.0 volts
Unlock Full Specs
to access all available technical data

Similar Products