Keysight Technologies,Inc. Cal Power Supply, Prog, 16A, 8V, 128W; Power Supply Output Type Keysight Technologies 66101A CAL

Description
CAL POWER SUPPLY, PROG, 16A, 8V, 128W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:8V; Output Current Min:0A; Output Current Max:16A; Power Rating:128W; Plug Type:- RoHS Compliant: No
Datasheet
Description
CAL POWER SUPPLY, PROG, 16A, 8V, 128W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:8V; Output Current Min:0A; Output Current Max:16A; Power Rating:128W; Plug Type:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Prog, 16A, 8V, 128W; Power Supply Output Type Keysight Technologies - 12AC6104 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Prog, 16A, 8V, 128W; Power Supply Output Type Keysight Technologies
12AC6104
Cal Power Supply, Prog, 16A, 8V, 128W; Power Supply Output Type Keysight Technologies 12AC6104
CAL POWER SUPPLY, PROG, 16A, 8V, 128W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:8V; Output Current Min:0A; Output Current Max:16A; Power Rating:128W; Plug Type:- RoHS Compliant: No

CAL POWER SUPPLY, PROG, 16A, 8V, 128W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:8V; Output Current Min:0A; Output Current Max:16A; Power Rating:128W; Plug Type:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6104
Product Name Cal Power Supply, Prog, 16A, 8V, 128W; Power Supply Output Type Keysight Technologies
DC Output Voltage 0.0 to 8.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6843-ea-pu-12000-40-4u-30000w-32062 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 2000.0 volts
AC Output Current 0.0 to 40 amps
View Details