Keysight Technologies,Inc. Test Lead, 140Mm; Test Connector Type A Keysight Technologies 5959-9335

Description
TEST LEAD, 140MM; Test Connector Type A:-; Test Connector Type B:-; Lead Length - Imperial:5.5"; Lead Length - Metric:140mm; Insulator Colour:-; Current Rating:-; Voltage Rating:-; Product Range:-; Lead Length:140mm RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, 140MM; Test Connector Type A:-; Test Connector Type B:-; Lead Length - Imperial:5.5"; Lead Length - Metric:140mm; Insulator Colour:-; Current Rating:-; Voltage Rating:-; Product Range:-; Lead Length:140mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 140Mm; Test Connector Type A Keysight Technologies - 77M0273 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 140Mm; Test Connector Type A Keysight Technologies
77M0273
Test Lead, 140Mm; Test Connector Type A Keysight Technologies 77M0273
TEST LEAD, 140MM; Test Connector Type A:-; Test Connector Type B:-; Lead Length - Imperial:5.5"; Lead Length - Metric:140mm; Insulator Colour:-; Current Rating:-; Voltage Rating:-; Product Range:-; Lead Length:140mm RoHS Compliant: Yes

TEST LEAD, 140MM; Test Connector Type A:-; Test Connector Type B:-; Lead Length - Imperial:5.5"; Lead Length - Metric:140mm; Insulator Colour:-; Current Rating:-; Voltage Rating:-; Product Range:-; Lead Length:140mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 77M0273
Product Name Test Lead, 140Mm; Test Connector Type A Keysight Technologies
Unlock Full Specs
to access all available technical data

Similar Products

XJL Macro-Hook to 0.080″ Pin Plug, 18 AWG PVC Test Lead - AXJL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Test Leads - 2222659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details