Keysight Technologies,Inc. Test Lead, 1M, 40Kv; Test Connector Type A Keysight Technologies 34136A

Description
TEST LEAD, 1M, 40KV; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Banana Plugs, Shrouded x 2; Lead Length - Imperial:39.5"; Lead Length - Metric:1m; Insulator Colour:-; Current Rating:-; Voltage Rating:40kV RoHS Compliant: NA
Datasheet
Description
TEST LEAD, 1M, 40KV; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Banana Plugs, Shrouded x 2; Lead Length - Imperial:39.5"; Lead Length - Metric:1m; Insulator Colour:-; Current Rating:-; Voltage Rating:40kV RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 1M, 40Kv; Test Connector Type A Keysight Technologies - 95H8758 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 1M, 40Kv; Test Connector Type A Keysight Technologies
95H8758
Test Lead, 1M, 40Kv; Test Connector Type A Keysight Technologies 95H8758
TEST LEAD, 1M, 40KV; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Banana Plugs, Shrouded x 2; Lead Length - Imperial:39.5"; Lead Length - Metric:1m; Insulator Colour:-; Current Rating:-; Voltage Rating:40kV RoHS Compliant: NA

TEST LEAD, 1M, 40KV; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Banana Plugs, Shrouded x 2; Lead Length - Imperial:39.5"; Lead Length - Metric:1m; Insulator Colour:-; Current Rating:-; Voltage Rating:40kV RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 95H8758
Product Name Test Lead, 1M, 40Kv; Test Connector Type A Keysight Technologies
Voltage Rating 40000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
XH Macro-Hook to 9306 Stacking Shrouded R/A Banana Plug, 18 AWG PVC Test Lead - 636XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details