Keysight Technologies,Inc. Test Leads 34133A

Description
Test Leads DMM Precision Electronic Test Lead
Datasheet
Description
Test Leads DMM Precision Electronic Test Lead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Leads
34133A
Test Leads 34133A
Test Leads DMM Precision Electronic Test Lead

Test Leads DMM Precision Electronic Test Lead

Buy Now
Test Lead Set, Black, Red, 1.2M, 1Kv, 3A; Test Connector Type A Keysight Technologies - 27C3791 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Black, Red, 1.2M, 1Kv, 3A; Test Connector Type A Keysight Technologies
27C3791
Test Lead Set, Black, Red, 1.2M, 1Kv, 3A; Test Connector Type A Keysight Technologies 27C3791
TEST LEAD SET, BLACK, RED, 1.2M, 1KV, 3A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:3A; Insulator Colour:Black, Red; No. of Test Leads:2 RoHS Compliant: Yes

TEST LEAD SET, BLACK, RED, 1.2M, 1KV, 3A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:3A; Insulator Colour:Black, Red; No. of Test Leads:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 34133A 27C3791
Product Name Test Leads Test Lead Set, Black, Red, 1.2M, 1Kv, 3A; Test Connector Type A Keysight Technologies
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Alligator Clip-Large w/ Screw Installed - 5048 - Keystone Electronics Corp.
Specs
Probe Technology Passive
Probe Configuration AlligatorClip
View Details
2 suppliers
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Alligator Clip to Lead Only, 22 AWG PVC Test Lead - 293 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details