Keysight Technologies,Inc. Test Lead, 1.2M, 42V, 3A; Test Connector Type A Keysight Technologies 11060A

Description
TEST LEAD, 1.2M, 42V, 3A; Test Connector Type A:SMD Test Tweezer; Test Connector Type B:4mm Banana Plugs x 2; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:-; Current Rating:3A; Voltage Rating:42VDC RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, 1.2M, 42V, 3A; Test Connector Type A:SMD Test Tweezer; Test Connector Type B:4mm Banana Plugs x 2; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:-; Current Rating:3A; Voltage Rating:42VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 1.2M, 42V, 3A; Test Connector Type A Keysight Technologies - 91F3031 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 1.2M, 42V, 3A; Test Connector Type A Keysight Technologies
91F3031
Test Lead, 1.2M, 42V, 3A; Test Connector Type A Keysight Technologies 91F3031
TEST LEAD, 1.2M, 42V, 3A; Test Connector Type A:SMD Test Tweezer; Test Connector Type B:4mm Banana Plugs x 2; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:-; Current Rating:3A; Voltage Rating:42VDC RoHS Compliant: Yes

TEST LEAD, 1.2M, 42V, 3A; Test Connector Type A:SMD Test Tweezer; Test Connector Type B:4mm Banana Plugs x 2; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:-; Current Rating:3A; Voltage Rating:42VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Probes
11060A
Test Probes 11060A
Test Probes S.M.D. Test Probe

Test Probes S.M.D. Test Probe

Buy Now

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 91F3031 11060A
Product Name Test Lead, 1.2M, 42V, 3A; Test Connector Type A Keysight Technologies Test Probes
Voltage Rating 42 volts
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Needle Tip Probe to Meter Pin Plug, 18 AWG PVC Test Lead - 60634 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details