Keysight Technologies,Inc. Test Probes 11059A

Description
Test Probes Kelvin Probe Set
Datasheet
Description
Test Probes Kelvin Probe Set
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Probes
11059A
Test Probes 11059A
Test Probes Kelvin Probe Set

Test Probes Kelvin Probe Set

Buy Now
Probe Set, Kelvin; Test Connector Type A Keysight Technologies - 92F026 - Newark, An Avnet Company
Chicago, IL, United States
Probe Set, Kelvin; Test Connector Type A Keysight Technologies
92F026
Probe Set, Kelvin; Test Connector Type A Keysight Technologies 92F026
PROBE SET, KELVIN; Test Connector Type A:-; Test Connector Type B:-; Voltage Rating:-; Current Rating:-; Insulator Colour:-; Lead Length - Metric:-; Lead Length - Imperial:-; No. of Test Leads:-; Product Range:34000 Series RoHS Compliant: Yes

PROBE SET, KELVIN; Test Connector Type A:-; Test Connector Type B:-; Voltage Rating:-; Current Rating:-; Insulator Colour:-; Lead Length - Metric:-; Lead Length - Imperial:-; No. of Test Leads:-; Product Range:34000 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 11059A 92F026
Product Name Test Probes Probe Set, Kelvin; Test Connector Type A Keysight Technologies
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Alligator Clip to 0.14″ Spade Lug, 18 AWG PVC Test Lead - 689 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details