Keysight Technologies,Inc. Test Probes 10073D

Description
Test Probes Passive Probe 10X 500 MHz, 1.5 M
Description
Test Probes Passive Probe 10X 500 MHz, 1.5 M
Datasheet
Datasheet Summary
Powered by GS/AI

The Keysight Technologies Passive Probe, part number 83R9177, is designed for use with InfiniiVision oscilloscopes, supporting models from the 2000 X to 7000 Series. This probe features a bandwidth of 500 MHz and a maximum input voltage of 500 V, making it suitable for a variety of measurement applications. It has a test probe attenuation of 10:1, which allows for accurate signal representation while protecting the oscilloscope from high voltage signals. The probe is equipped with a BNC straight plug connector and has a lead length of 1.5 meters. It is also RoHS compliant, ensuring it meets environmental standards. This probe is a reliable choice for engineers needing a passive solution for their oscilloscope measurements.

Datasheet Summary
Powered by GS/AI

The Keysight Technologies Passive Probe, part number 83R9177, is designed for use with InfiniiVision oscilloscopes, supporting models from the 2000 X to 7000 Series. This probe features a bandwidth of 500 MHz and a maximum input voltage of 500 V, making it suitable for a variety of measurement applications. It has a test probe attenuation of 10:1, which allows for accurate signal representation while protecting the oscilloscope from high voltage signals. The probe is equipped with a BNC straight plug connector and has a lead length of 1.5 meters. It is also RoHS compliant, ensuring it meets environmental standards. This probe is a reliable choice for engineers needing a passive solution for their oscilloscope measurements.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Probes
10073D
Test Probes 10073D
Test Probes Passive Probe 10X 500 MHz, 1.5 M

Test Probes Passive Probe 10X 500 MHz, 1.5 M

Buy Now Datasheet
Passive Probe, Oscilloscope; Oscilloscope Probe Function Keysight Technologies - 83R9177 - Newark, An Avnet Company
Chicago, IL, United States
Passive Probe, Oscilloscope; Oscilloscope Probe Function Keysight Technologies
83R9177
Passive Probe, Oscilloscope; Oscilloscope Probe Function Keysight Technologies 83R9177
PASSIVE PROBE, OSCILLOSCOPE; Oscilloscope Probe Function:Passive; Bandwidth:500MHz; Input Voltage Max:500V; Test Probe Attenuation:10:1; Product Range:-; Connector Type B:BNC Straight Plug; Lead Length:1.5m RoHS Compliant: Yes

PASSIVE PROBE, OSCILLOSCOPE; Oscilloscope Probe Function:Passive; Bandwidth:500MHz; Input Voltage Max:500V; Test Probe Attenuation:10:1; Product Range:-; Connector Type B:BNC Straight Plug; Lead Length:1.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 10073D 83R9177
Product Name Test Probes Passive Probe, Oscilloscope; Oscilloscope Probe Function Keysight Technologies
Probe Type Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Pin Tip Probe to Banana Plug, 18 AWG PVC Test Lead - 658 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Keystone Electronics Corp.
View Details
0.100
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details