KEYENCE Photoelectric TH-305

Description
DISCONTINUED BY MANUFACTURER, SENSOR HEAD, FOR FINE METAL OBJECT DETECTION, 5MM RANGE, 10-55 HZ, IP67. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SENSOR HEAD, FOR FINE METAL OBJECT DETECTION, 5MM RANGE, 10-55 HZ, IP67. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 55584997 - Radwell International
Willingboro, NJ, United States
Photoelectric
55584997
Photoelectric 55584997
DISCONTINUED BY MANUFACTURER, SENSOR HEAD, FOR FINE METAL OBJECT DETECTION, 5MM RANGE, 10-55 HZ, IP67. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SENSOR HEAD, FOR FINE METAL OBJECT DETECTION, 5MM RANGE, 10-55 HZ, IP67. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 55584997
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEH-M12B-NS-S-L - Festo Corporation
Specs
Operation Distance 0.1575 inch (4 mm)
Switching Frequency 2.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Proximity Sensors - 2093425 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0984 inch (2.5 mm)
View Details
Switches (Solid State) - A3250LUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details