KEYENCE Photoelectric PS-T1P

Description
SENSOR, AMPLIFIER, ONE LINE, PNP, 50MA, 12-24VDC. FREE 2 YEAR RADWELL WARRANTY
Description
SENSOR, AMPLIFIER, ONE LINE, PNP, 50MA, 12-24VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 6700627 - Radwell International
Willingboro, NJ, United States
Photoelectric
6700627
Photoelectric 6700627
SENSOR, AMPLIFIER, ONE LINE, PNP, 50MA, 12-24VDC. FREE 2 YEAR RADWELL WARRANTY

SENSOR, AMPLIFIER, ONE LINE, PNP, 50MA, 12-24VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
KEYENCE CORP Sensors & Switches PS-T1P

KEYENCE CORP Sensors & Switches PS-T1P

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 6700627
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIES-Q5B-NS-K-L - Festo Corporation
Specs
Operation Distance 0.0315 inch (0.8000 mm)
Repeatability 1.57 mils (40 µm)
Switching Frequency 3 kHz
View Details
2 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2093482 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Switches (Solid State) - A3242ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details